The PBLS4003Y is a robust, high-performance PNP bipolar transistor from NXP Semiconductors, designed for a range of applications that demand reliability and efficiency. This transistor is a part of NXP's extensive portfolio of semiconductor solutions that are renowned for their quality and innovation.
Key Features
- Low V<sub>CESAT: The PBLS4003Y boasts a low collector-emitter saturation voltage, which minimizes power loss and enhances energy efficiency during operation.
- High Current Capability: With the ability to handle a substantial collector current, this transistor is well-suited for high-power applications.
- Thermal Performance: The device's excellent thermal characteristics ensure reliable performance even under high temperature operating conditions.
- Surface-Mount Package: The PBLS4003Y comes in a small, flat surface-mount package, making it ideal for space-constrained applications.
Applications
The PBLS4003Y is versatile and can be used in a variety of circuits and products. Some common applications include:
- Power management circuits
- Switching regulators
- Motor control systems
- Audio amplifiers
- Signal processing
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
The PBLS4003Y is a testament to NXP's commitment to providing high-quality components that meet the rigorous demands of modern electronic devices. Its combination of low saturation voltage, high current capability, and thermal resilience make it a go-to choice for designers looking to optimize their power-sensitive applications.