EN
  • EN
  • DE

LAN91C93I-MU

Part No LAN91C93I-MU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards IEEE 802.3, 10 Base-T PHY
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 20mA to 50mA
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP (14x14)
Win Source Part Number 205963-LAN91C93I-MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C93I-MU CAD Model

Description

The LAN91C93I-MU is a high-performance integrated Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced network interface chip is tailored for embedded systems that require reliable and efficient connectivity solutions.

Key Features

  • Compatibility: The LAN91C93I-MU is fully compliant with IEEE 802.3u standards, ensuring compatibility with a wide range of network devices and systems.
  • Interface Options: It offers a versatile interface that includes a 16-bit bus interface, which is compatible with a variety of microcontrollers and microprocessors.
  • Speed: This controller supports 10BASE-T and 100BASE-TX Fast Ethernet operations, facilitating quick data transfer rates that are essential for modern applications.
  • Auto-Negotiation: The device features auto-negotiation functionality, which automatically selects the best possible speed and duplex mode for communication with a network.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN91C93I-MU is optimal for battery-powered and power-sensitive applications.
  • Integrated PHY: The inclusion of a built-in PHY transceiver simplifies design and reduces external component requirements, saving space and cost.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The LAN91C93I-MU is ideal for a variety of applications where reliable network connectivity is crucial. These include industrial automation, embedded networking, point of sale systems, medical equipment, and any other system that requires Ethernet communication capabilities.

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term customer support. The LAN91C93I-MU is backed by Microchip's extensive technical support and documentation, ensuring that developers have all the resources they need to integrate this Ethernet controller into their products successfully.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7533 $58.7665
12+ $9.6438 $115.7256
19+ $9.3425 $177.5075
26+ $9.0410 $235.0660
34+ $8.7397 $297.1498
45+ $7.8355 $352.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess