Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number LAN9250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1113737-LAN9250/PT
Ultra Librarian 3D Model Ultra Librarian LAN9250/PT CAD Model

Description

LAN9250/PT Ethernet Controller

The LAN9250/PT is a high-performance, small-footprint, full-featured 10/100 Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Ethernet controller is specifically engineered to deliver a reliable, high-speed interface for embedded systems with limited space, making it an ideal solution for Internet of Things (IoT) applications, industrial automation, and any compact device requiring network connectivity.

With its integrated Ethernet MAC and PHY, the LAN9250/PT offers a complete networking interface, reducing the complexity of design and ensuring seamless integration into your system. It supports a wide array of host interfaces including SPI, which allows for flexible and efficient use with a variety of microcontrollers and processors. The controller is also compliant with IEEE 802.3/802.3u standards, ensuring compatibility with existing network infrastructure.

The LAN9250/PT is equipped with a host of features that make it a robust choice for network communication. It includes support for hardware checksum offload, which significantly reduces the CPU overhead for packet processing. Additionally, the controller provides Full Duplex and Half Duplex support, auto-negotiation, and crossover detection, which simplifies network setup and maintenance.

For systems that require advanced functionality, the LAN9250/PT supports multiple queue management to enhance performance and Quality of Service (QoS). It also includes power management features such as Magic Packet and Link Change wake-up events, making it suitable for applications where power efficiency is critical.

Microchip Technology's commitment to quality ensures that the LAN9250/PT is a reliable component for your networking needs. Its industrial temperature range makes it suitable for harsh environments, and its compact 64-pin QFN package allows for a minimal footprint on your PCB. Whether you're developing an industrial control system or an IoT device, the LAN9250/PT provides the connectivity and performance you need to keep your products communicating effectively.

You May Also Be Interested in

Zilog
SCC Serial Communications Controller 10MHz 44-PLCC
Lowest to $221.3741
ECAD model for Z85C3010VE
Texas Instruments
USB 3.0 xHCI Host Controller
Lowest to $16.3741
ECAD model for TUSB7320IRKM
Texas Instruments
USB Type-C and Power Delivery Controller 96-BGA
Lowest to $53.5878
ECAD model for PTPS65983ACZQZ
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $4.3420
ECAD model for TUSB8041IRGC
Intel
Gigabit Ethernet Controller
Lowest to $6.0306
ECAD model for WGI210IT
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041ARGC
Texas Instruments
USB 2.0 4-Port Hub Controller 32-VQFN
Lowest to $7.4428
ECAD model for TUSB2046BIRHB
Realtek
10/100/1000M Ethernet Controller for USB 3.0
Lowest to $3.7006
ECAD model for RTL8153E
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.1909
ECAD model for TUSB320LAIRWB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention