EN
  • EN
  • DE

LPC47M102

Part No LPC47M102
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CTRLR SUPER I/O LPC 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Supply Voltage - Operating 3.3V
Case / Package 100-QFP (14x20)
Mounting Surface Mount
Win Source Part Number 206606-LPC47M102
Ultra Librarian 3D Model Ultra Librarian LPC47M102 CAD Model

Description

Microchip Technology LPC47M102 Overview

The LPC47M102, part of Microchip Technology's extensive range of embedded solutions, is a Super I/O controller that offers a versatile and efficient interface for managing the input/output functionalities on motherboards, particularly in desktop and laptop computing environments.

Key Features

  • Multiple Interface Support: The device integrates a variety of interfaces including floppy disk drive interface, parallel port, serial ports, and a keyboard/mouse controller. This integration allows for seamless connectivity with a wide array of peripherals.
  • Enhanced Power Management: With built-in power management capabilities, the LPC47M102 can help systems meet the stringent power consumption requirements of modern computing devices, contributing to energy savings and extended battery life in portable applications.
  • Configurable Resources: Resources such as IRQs and DMA channels are configurable, which ensures flexibility and ease of integration within various system architectures.
  • Legacy Device Support: Despite being designed to meet contemporary computing needs, it also supports legacy devices, thus maintaining compatibility with existing hardware and easing the transition to newer technologies.

Applications

The LPC47M102 is ideal for use in a diverse set of applications, including:

  • Desktop and Notebook PCs
  • Embedded Systems
  • Industrial PCs
  • Server Platforms

Technical Specifications

From a technical standpoint, the LPC47M102 stands out with its:

  • Low Pin Count (LPC) Interface
  • Integrated hardware monitoring capabilities
  • Advanced Configuration and Power Interface (ACPI) compliance
  • Serial IRQ interface compatible with serialized IRQ support for PCI systems

In conclusion, Microchip Technology's LPC47M102 is a robust Super I/O controller that brings together legacy device support, power management, and flexible interfacing options, making it a go-to choice for enhancing the I/O capabilities of modern computing systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess