EN
  • EN
  • DE

M15KP30AE3/TR

Part No M15KP30AE3/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS 30V 5% 15000W UNI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 50.7V
Current - Peak Pulse (10/1000µs) 296A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number M15KP
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1200248-M15KP30AE3/TR
Ultra Librarian 3D Model Ultra Librarian M15KP30AE3/TR CAD Model

Description

The M15KP30AE3/TR is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This component is engineered to protect sensitive electronic equipment from voltage spikes and transient events that can cause irreparable damage to integrated circuits and other critical components.

Key Features

  • Transient Protection: The device offers excellent transient voltage suppression capabilities, with a stand-off voltage of 30V, ensuring reliable protection against electrical transients.
  • High Surge Capability: With its peak pulse power dissipation of 15000 Watts for a 10/1000μs waveform, the M15KP30AE3/TR can handle significant surge events, providing robust protection for your electronics.
  • Low Leakage Current: It is designed with a low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the system it protects.
  • Surface Mount Package: The component comes in a surface-mount package, making it suitable for high-density PCB designs and ensuring ease of integration into various applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes the M15KP30AE3/TR an environmentally friendly choice for manufacturers concerned about sustainability.

Applications

The M15KP30AE3/TR is ideal for protecting a wide range of electronic applications, including but not limited to:

  • Power Supply Circuits
  • Telecommunication Systems
  • Industrial Electronics
  • Automotive Electronics
  • Consumer Electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the M15KP30AE3/TR is no exception. Each device is rigorously tested to ensure it meets the highest industry standards for performance and durability.

Ordering Information

The “/TR” suffix in the part number indicates that this component is provided in tape and reel packaging, facilitating automated assembly processes and bulk handling. When ordering, ensure to specify the correct packaging option to suit your manufacturing requirements.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess