Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 65.8V
Current - Peak Pulse (10/1000µs) 228A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number 15KP40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-3349,1086-3349-MIL
Standard Package 1
Win Source Part Number 1073400-M15KP40CA
Ultra Librarian 3D Model Ultra Librarian M15KP40CA CAD Model

Description

The M15KP40CA is a robust transient voltage suppression (TVS) diode from the esteemed Microchip Technology lineup. Designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events, this diode is an essential component for a wide range of applications.

Key Features

  • High Surge Capability: With its ability to handle high surge power of 15,000 watts for 10/1000μs waveforms, the M15KP40CA is tailored for environments where voltage spikes are common, ensuring reliable protection for your circuits.
  • Peak Pulse Power: The peak pulse power dissipation rating of 15 kW ensures that even the most intense voltage spikes are effectively clamped, providing peace of mind for the integrity of your electronic systems.
  • Working Standoff Voltage: A standoff voltage of 40V offers a comfortable margin for a variety of circuits, preventing the diode from conducting during normal operation while being ready to protect against overvoltage conditions.
  • Reverse Leakage Current: The device features a low reverse leakage current, ensuring minimal power loss during normal operation and contributing to the overall efficiency of the system it is protecting.
  • Clamping Voltage: With a clamping voltage of 64.5V, the M15KP40CA provides a fast and effective response to transients, safeguarding components from potential damage.

Applications

The M15KP40CA is suitable for a wide array of applications where transient voltage protection is critical. This includes:

  • Industrial systems
  • Telecommunication infrastructure
  • Power supply units
  • Automotive electronics
  • Aviation and aerospace technology
  • Medical equipment

Reliability and Certification

This device is constructed to meet high industry standards, ensuring reliability and performance. The M15KP40CA is RoHS compliant, adhering to current environmental regulations regarding hazardous substances. Additionally, the device's robustness is reflected in its qualification for commercial-grade applications.

Conclusion

Microchip Technology's M15KP40CA is a powerful solution for protecting electronic systems from voltage transients. Its combination of high surge capability, peak pulse power, and fast response time makes it a reliable choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention