EN
  • EN
  • DE

MCP111T-240E/TT

Part No MCP111T-240E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.32V LOW SOT-23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 003374-MCP111T-240E/TT
Ultra Librarian 3D Model Ultra Librarian MCP111T-240E/TT CAD Model

Description

Microchip Technology MCP111T-240E/TT Voltage Supervisor

The MCP111T-240E/TT from Microchip Technology is a highly precise voltage supervisor device designed to keep microcontroller systems safe by monitoring the power supply voltage levels. This compact and efficient component is essential for applications that require reliable operation under varying voltage conditions, ensuring that systems remain within their operational voltage range.

With a nominal threshold voltage of 2.40V, the MCP111T-240E/TT is ideal for managing 2.5V and 3.3V systems. It offers a tight tolerance level, ensuring that the voltage supervisor acts only when necessary, thereby preventing unnecessary system resets or interruptions. The device comes in a 3-pin SOT-23 package, which is suitable for space-constrained designs, providing a space-saving solution without compromising on performance.

One of the key features of the MCP111T-240E/TT is its active-low, open-drain output. This configuration allows for a simple connection to a microcontroller's reset pin, triggering a reset sequence whenever the monitored voltage falls below the threshold. The open-drain output also enables the connection of multiple devices to a single reset line, facilitating an OR-tied configuration for monitoring several voltages simultaneously.

The MCP111T-240E/TT is characterized by its low supply current, making it an energy-efficient choice for battery-powered applications. Its quick response time ensures that systems are promptly alerted to potential power issues, allowing for immediate corrective action to be taken. Additionally, the built-in hysteresis feature helps to prevent false triggering due to transient voltage fluctuations, providing a stable and reliable supervision mechanism.

This voltage supervisor is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where extreme temperatures are common. The robust design and high accuracy of the MCP111T-240E/TT make it a trusted component for safeguarding critical electronic systems against the dangers of undervoltage conditions.

In summary, the MCP111T-240E/TT from Microchip Technology is an essential device for ensuring the stability and reliability of electronic systems, offering precise voltage monitoring with minimal power consumption and a compact footprint.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3730 $57.8150
335+ $0.3490 $116.9150
515+ $0.3370 $173.5550
740+ $0.3129 $231.5460
960+ $0.3009 $288.8640
1,200+ $0.2888 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,966 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess