Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type Synchronous
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time (Typ) 22ns, 22ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP14A0902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372571-MCP14A0902-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP14A0902-E/SN CAD Model

Description

Microchip Technology MCP14A0902-E/SN Motor Driver

The MCP14A0902-E/SN is a high-performance motor driver from the reputable manufacturer Microchip Technology, designed to provide reliable and efficient control of brushed DC motors, stepper motors, and other load types. This integrated circuit is housed in a compact SOIC-8 package, making it an ideal choice for space-constrained applications where footprint is a critical factor.

Key Features

  • Output Current: The MCP14A0902-E/SN is capable of delivering a continuous output current of up to 3A, making it suitable for a wide range of motor control applications.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing versatility for different system requirements.
  • High-Speed Operation: With a maximum propagation delay of 35ns, the device is optimized for high-speed applications, ensuring rapid response times for precise motor control.
  • Protection Features: Built-in features such as over-temperature protection, shoot-through protection, and under-voltage lockout ensure the safety and longevity of both the driver and the motor.
  • Low Standby Current: The low standby current helps to minimize power consumption when the driver is not actively driving a motor, contributing to energy-efficient designs.

Applications

The MCP14A0902-E/SN is versatile and can be used in a variety of applications, including:

  • Automated industrial equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics
  • Office automation machines
  • Automotive systems

Design Support

Microchip Technology provides comprehensive design support for the MCP14A0902-E/SN, including technical documentation, application notes, and simulation tools. This support makes it easier for engineers to integrate the motor driver into their designs and to optimize performance for their specific applications.

In summary, the MCP14A0902-E/SN from Microchip Technology is a robust and versatile motor driver solution that combines high current capability, wide voltage range, and advanced protection features, making it an excellent choice for designers looking to create compact, efficient, and reliable motor control systems.

You May Also Be Interested in

Microchip Technology
1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Lowest to $15.6072
ECAD model for TC4428AMJA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2107S
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DVR TINY 7A 6WSON
Lowest to $4.4319
ECAD model for LM5112SD
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7083M-GF085
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to $3.6127
ECAD model for HIP2104FRAANZ-T
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $2.4517
ECAD model for UCC27200D

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention