Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 15ns, 18ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1074723-MCP14E4-E/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP14E4-E/P CAD Model

Description

Microchip Technology's MCP14E4-E/P: A Robust MOSFET Driver

The MCP14E4-E/P from Microchip Technology is a high-performance, low-side MOSFET driver designed for demanding applications that require efficient power management and precise control. This versatile driver is capable of delivering peak currents up to 4A, making it an ideal choice for driving large capacitive loads with minimal delay and maximum efficiency.

Key Features

  • High Peak Output Current: Capable of delivering up to 4A of peak current, this driver can easily handle high-capacity MOSFETs and IGBTs.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, the MCP14E4-E/P is versatile enough to accommodate a variety of power systems.
  • Fast Propagation Delays: Its quick propagation delay ensures responsive operation, which is crucial for high-speed switching applications.
  • Low Shoot-Through/Cross-Conduction: The driver's design minimizes the possibility of shoot-through, enhancing reliability and performance.
  • Latch-Up Protected: Robust against latch-up to a maximum temperature of 125°C, the MCP14E4-E/P ensures stable operation even under harsh conditions.

Applications

The MCP14E4-E/P is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Pulse Transformer Drive
  • LED Lighting Systems

Reliability and Performance

Encased in a PDIP-8 package, the MCP14E4-E/P is designed with the reliability and ruggedness expected from Microchip Technology. Its thermal management capabilities ensure that it operates within safe temperature ranges, providing a reliable solution for systems that cannot afford downtime.

Whether you're developing power management systems, designing motor controls, or working on high-frequency power converters, the MCP14E4-E/P MOSFET driver offers the performance, efficiency, and reliability required to meet the needs of your application.

By integrating the MCP14E4-E/P into your design, you can take advantage of Microchip's commitment to quality and performance, ensuring that your products are powered by some of the best semiconductor technologies available on the market today.

You May Also Be Interested in

Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INVERTING
Lowest to $3.7491
ECAD model for IXDN614SI
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INV W/ENAB
Lowest to $6.1266
ECAD model for IXDD614SI
IXYS
9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8-SOIC
Need more? Email Us
ECAD model for IXDD609SI
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL HS 8SOIC
Lowest to $1.3922
ECAD model for IXDD604SIATR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9745 $53.5975
130+ $0.7996 $103.9480
195+ $0.7746 $151.0470
270+ $0.7496 $202.3920
345+ $0.7247 $250.0215
465+ $0.6497 $302.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention