Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Microchip Technology
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Current - Output 500mA
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP1603
Base Product Number MCP1603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1220719-MCP1603EV
Ultra Librarian 3D Model Ultra Librarian MCP1603EV CAD Model

Description

Microchip Technology's MCP1603EV Evaluation Board

The MCP1603EV is a versatile and efficient evaluation board from Microchip Technology, designed to demonstrate the capabilities of the MCP1603 synchronous buck regulator. This compact board serves as an excellent tool for engineers and designers to explore the features and performance of the MCP1603 in a convenient and user-friendly environment.

Key Features

  • High-Efficiency Converter: The MCP1603 is a synchronous step-down regulator with integrated high-side and low-side switches, providing efficient power conversion with reduced component count.
  • Adjustable Output Voltage: Users can adjust the output voltage of the MCP1603EV to suit their specific application requirements, giving them the flexibility needed for a wide range of designs.
  • Input Voltage Range: The board supports an input voltage range that aligns with common system power rails, making it a versatile choice for various applications.
  • Load Regulation: The MCP1603EV showcases excellent load regulation, ensuring stable output performance under varying load conditions.
  • Thermal Performance: The evaluation board is designed to handle thermal loads effectively, maintaining performance even under high power operation.
  • Compact Design: The small footprint of the MCP1603EV makes it suitable for space-constrained applications, such as portable devices and embedded systems.

Applications

The MCP1603EV evaluation board is ideal for testing and prototyping in various applications, including:

  • Portable electronics
  • Battery-powered devices
  • Embedded systems
  • IoT devices
  • Power supply modules

Easy to Use

Microchip Technology has designed the MCP1603EV with ease of use in mind. The board comes equipped with test points and jumpers for convenient measurement and configuration. Moreover, it is supported by comprehensive documentation and Microchip's renowned customer support, ensuring a smooth development process from evaluation to final design.

Whether you are a seasoned professional or just starting with power supply design, the MCP1603EV evaluation board is an essential tool for understanding and implementing efficient power management solutions in your electronic designs.

You May Also Be Interested in

Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention