Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.7V
Voltage Input MAX 36V
Output Voltage 2V
Output Voltage MAX 15V
Output Current 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1220922-MCP16301HT-E/CH
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP16301
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP16301HT-E/CH CAD Model

Description

Microchip Technology's MCP16301HT-E/CH High-Voltage Buck Converter

Microchip Technology's MCP16301HT-E/CH is a compact, high-efficiency, fixed-frequency, step-down DC-DC converter in a 6-lead SOT-23 package that provides a space-saving solution for a wide range of applications. This high-performance device is capable of handling an input voltage range from 4V to 30V and supports a maximum continuous output current of up to 600mA, making it an ideal choice for applications operating from a standard 5V, 12V, or 24V supply rails, or battery-powered applications.

The MCP16301HT-E/CH operates at a fixed frequency of 500 kHz, allowing for a good balance between efficiency and external component size. It features an integrated N-channel buck switch and is designed to deliver a regulated output voltage adjustable from 2V to 15V, which can be set using a pair of external resistors. This flexibility ensures that the MCP16301HT-E/CH can be tailored to power a variety of microcontrollers, sensors, and other electronic devices.

One of the key advantages of the MCP16301HT-E/CH is its high-temperature performance, with an extended operating junction temperature range of -40°C to +150°C, making it suitable for industrial and automotive applications that require reliable operation under harsh conditions. Additionally, its high efficiency helps to minimize power loss and heat generation, thereby reducing the need for heat sinks and simplifying thermal management.

The device includes a range of protective features to ensure stability and longevity, such as undervoltage lockout (UVLO), overtemperature protection, and overcurrent limit. These features help to safeguard the converter and the downstream components from various fault conditions. Moreover, the MCP16301HT-E/CH has a low shutdown current of 1 µA (typical), which is beneficial for battery-powered applications where power conservation is crucial.

In summary, the MCP16301HT-E/CH from Microchip Technology is an efficient, versatile, and reliable solution for generating lower supply voltages from higher voltage sources in a variety of electronic systems. Its small footprint, adjustable output, and robust protection features make it a popular choice for designers looking to optimize power management in their compact designs.

You May Also Be Interested in

ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
Maxim Integrated
IC REG SWTCHD CAP INV 20MA 8SOIC
Lowest to $11.2273
ECAD model for ICL7660CSA+
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2785 $51.1400
85+ $1.1976 $101.7960
130+ $1.1571 $150.4230
190+ $1.0762 $204.4780
245+ $1.0358 $253.7710
305+ $0.9953 $303.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,284 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention