EN
  • EN
  • DE

MCP1827-ADJE/ET

Part No MCP1827-ADJE/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1.5A 5-DDPAK
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package 5-DDPAK
Family Name MCP1827
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926622-MCP1827-ADJE/ET
Ultra Librarian 3D Model Ultra Librarian MCP1827-ADJE/ET CAD Model

Description

Microchip Technology's MCP1827-ADJE/ET

The MCP1827-ADJE/ET is a high-performance, adjustable low-dropout voltage regulator (LDO) from Microchip Technology, designed to cater to a range of applications requiring efficient power management. This component is a part of Microchip’s extensive portfolio of power management solutions, which are known for their reliability and performance in various electronic systems.

With an input voltage range of 2.1V to 6.0V, the MCP1827-ADJE/ET offers designers the flexibility to use it in systems with different power requirements. The adjustable output voltage feature allows for a tailored voltage output between 0.8V to 5.0V, which can be set using external resistors. This adjustability makes it suitable for powering advanced microcontrollers, DSPs, and other digital ICs that require precise voltage levels for optimal performance.

One of the key features of the MCP1827-ADJE/ET is its high output current capability of up to 1.5A, making it a robust choice for high-power applications. Despite its high current rating, the device maintains a low dropout voltage, ensuring efficient operation even when the input to output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

The MCP1827-ADJE/ET also boasts excellent line and load regulation, which maintains stable output voltage even with fluctuations in input voltage or variations in load. This stability is vital for sensitive electronic components that require a consistent power supply.

For safety and reliability, the device includes overcurrent protection and thermal shutdown features. These protective mechanisms safeguard the regulator and the overall system from damage due to excessive current or overheating, thus enhancing the product's lifespan and dependability.

Available in a thermally efficient package, the MCP1827-ADJE/ET is also characterized by its extended temperature range, making it suitable for industrial applications with challenging environmental conditions. The 'ET' suffix in its name denotes the extended temperature range capability, ensuring performance in extreme temperatures.

In summary, the MCP1827-ADJE/ET from Microchip Technology is a versatile and powerful LDO voltage regulator that delivers high current, adjustable output, and excellent regulation, making it a top choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3896 $52.6752
28+ $3.6017 $100.8476
43+ $3.4892 $150.0356
60+ $3.3766 $202.5960
77+ $3.2641 $251.3357
103+ $2.9264 $301.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess