Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.6V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package 3-DDPAK
Family Part Number MCP1827S
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220986-MCP1827S-1802E/EB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1827S-1802E/EB CAD Model

Description

Microchip Technology MCP1827S-1802E/EB Low Dropout Voltage Regulator

The MCP1827S-1802E/EB from Microchip Technology is a high-performance, 1.8V fixed output, low dropout voltage regulator (LDO) that offers enhanced capabilities for a wide range of applications requiring efficient power management. Designed to maintain stability and performance, this LDO is an ideal choice for systems requiring up to 1.5A of output current.

Key Features

  • Output Voltage: Fixed output voltage of 1.8V, suitable for a variety of low-voltage applications.
  • High Current Output: Capable of delivering up to 1.5A, making it perfect for high-current demands.
  • Low Dropout: The low dropout voltage ensures minimal voltage difference between the input and output under full load conditions, enhancing efficiency.
  • Stable Operation: With the ability to maintain stability with 1µF of output capacitance, this LDO is designed for stable operation even in space-constrained applications.
  • Thermal Protection: Integrated overtemperature protection safeguards the LDO from damage due to overheating.
  • Short Circuit Protection: Built-in short circuit protection enhances the safety and reliability of the regulator and the end application.
  • Low Power Consumption: The MCP1827S-1802E/EB features a low quiescent current, which is ideal for battery-powered devices.

Applications

The MCP1827S-1802E/EB LDO is versatile and can be used in a variety of electronic devices and systems, including:

  • Portable devices and battery-powered applications
  • Microcontroller power supplies
  • Networking and telecommunication equipment
  • Consumer electronics
  • Automotive electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP1827S-1802E/EB is backed by Microchip's robust technical support and documentation, ensuring that designers can incorporate this LDO into their designs with confidence and ease.

For detailed information, including datasheets, technical specifications, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
ams
IC REG LDO 1.8V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F18-T
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ECAD model for MIC2211-WSYML-TR
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
IC REG LDO 2.5V 0.5A 8SON
Lowest to $2.1250
ECAD model for TPS73525DRBT
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5481 $50.0291
27+ $3.7318 $100.7586
42+ $3.6151 $151.8342
58+ $3.4985 $202.9130
74+ $3.3819 $250.2606
99+ $3.0321 $300.1779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,600 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention