EN
  • EN
  • DE

TPS73525DRBT

Part No TPS73525DRBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 66dB to 22dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1112956-TPS73525DRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73525DRBT CAD Model

Description

TPS73525DRBT - Low-Dropout (LDO) Voltage Regulator from Texas Instruments

The TPS73525DRBT is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments designed to deliver a continuous 250mA output current. This regulator offers a fixed output voltage of 2.5V, making it an ideal choice for precision, low-power applications that require a stable and clean power supply.

Key Features:

  • High Accuracy: The TPS73525DRBT boasts an impressive output voltage accuracy of 2%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 250mV at full load, this LDO regulator maintains efficiency and reduces power loss, making it suitable for battery-powered applications.
  • Low Quiescent Current: It features a very low quiescent current of 40µA during operation and 1µA in shutdown mode, which helps to conserve battery life in portable devices.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the system from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in current limit protection safeguards the device and the load from damage in the event of an output overcurrent condition.
  • Stable with Low-ESR Capacitors: The TPS73525DRBT is stable with ceramic capacitors, allowing the use of low-cost, space-saving capacitors with low equivalent series resistance (ESR).

Applications:

The LDO's small footprint and precision output make it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for DSPs, MCUs, and FPGAs
  • Analog and digital sensor systems
  • Medical devices

Product Packaging:

The TPS73525DRBT comes in a compact 3mm x 3mm, 8-pin SON package, which is ideal for space-constrained applications. This package is also RoHS compliant and designed for surface-mount technology (SMT), facilitating easier integration into a variety of circuit designs.

Quality and Support:

As with all Texas Instruments products, the TPS73525DRBT is manufactured to the highest quality standards, ensuring reliable performance and longevity. Technical support and comprehensive documentation are available on the Texas Instruments website, providing engineers with the resources needed to integrate this LDO voltage regulator into their designs effectively.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0237 $51.1850
105+ $0.9590 $100.6950
165+ $0.9266 $152.8890
235+ $0.8618 $202.5230
305+ $0.8294 $252.9670
380+ $0.7970 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess