Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Operating Supply Voltage 6 V ~ 27 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1220991-MCP2004A-E/SN
Manufacturer Homepage www.microchip.com
Family Name MCP2004A
Introduction Date March 29, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2004A-E/SN CAD Model

Description

The MCP2004A-E/SN from Microchip Technology is a robust LIN (Local Interconnect Network) transceiver, conforming to the LIN Bus 2.1/2.2/SAE J2602 standards, and is also compatible with the K-Line specifications as per ISO 9141. This device is designed to interface between a microcontroller and the physical LIN bus, providing a reliable and cost-effective solution for automotive and industrial communication networks.

Key Features

  • Communication Standard Compliance: Fully compatible with LIN Bus 2.1/2.2, SAE J2602, and ISO 9141 K-Line.
  • Operating Voltage: Supports a wide supply voltage range from 5.5V down to 6V, making it versatile for various automotive and industrial applications.
  • Temperature Range: Industrial-grade temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Enhanced ESD Protection: Integrated ESD protection diodes safeguard the device against electrostatic discharges, enhancing the durability of the transceiver in harsh environments.
  • Bus Pins Protection: High-voltage tolerant LIN bus and WAKE pins can withstand up to 40V, providing additional resilience against voltage spikes.

Applications

The MCP2004A-E/SN is ideal for a variety of applications within the automotive sector, such as body control modules, sensors, actuators, and gateway modules, as well as in industrial automation systems where reliable communication is essential.

Package and Quality

This transceiver comes in an 8-pin, narrow SOIC package, offering a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that the MCP2004A-E/SN meets the stringent requirements of automotive-grade components, delivering performance and reliability for critical system communications.

Ordering and Availability

The MCP2004A-E/SN is available for order from Microchip Technology and its authorized distributors. For detailed information about pricing, availability, and additional technical resources, interested parties are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $9.6489
ECAD model for 88E1512-A0-NNP2I000
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
MaxLinear Inc
IC TRANSCEIVER FULL 3/3 24QFN
Lowest to $3.3934
ECAD model for XR32330EBERTR-F
Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,800 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention