Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Differential
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 35 mV (3V)
Accuracy ±1%
Supply Voltage (V) 3V ~ 6V
Port Style No Port
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810969-MPX10D
Ultra Librarian 3D Model Ultra Librarian MPX10D CAD Model

Description

The NXP MPX10D is a highly reliable and accurate pressure sensor designed for a wide range of applications. This piezoresistive transducer is a state-of-the-art sensor providing a very simple analog output signal that correlates to the applied pressure. It is ideal for those looking to measure small pressure differences with a high degree of accuracy.

Key Features

  • Pressure Range: The MPX10D is designed to measure differential pressure in the range of 0 to 10 kPa.
  • Sensitivity: It offers a high sensitivity output of 40 mV/kPa at a 10 Vdc supply voltage, ensuring precise readings even at low pressure levels.
  • Supply Voltage: The sensor operates at a very low supply voltage, ranging from 3.0 V to 16 V, making it versatile for various circuit designs and applications.
  • Construction: The MPX10D is constructed with a unibody design, which enhances its durability and reliability. Its small form factor allows for easy integration into existing systems without the need for significant modifications.
  • Temperature Compensation: This sensor includes temperature compensation technology that ranges from -40°C to +125°C, ensuring consistent performance across a wide range of environmental conditions.
  • Calibration: Each device is individually calibrated and tested to ensure accuracy and performance standards are met.

Applications

The MPX10D is suitable for various applications, including but not limited to:

  • Medical devices, such as respiratory equipment and blood pressure monitors
  • Environmental systems, like air flow sensors and weather stations
  • Industrial controls, including leak detection and gas flow analysis
  • Consumer electronics, for applications such as air mattress pressure monitoring

Conclusion

Overall, the NXP MPX10D pressure sensor is an excellent choice for professionals and hobbyists alike who require a reliable, accurate, and easy-to-integrate component for their pressure sensing needs. Its robust design and wide operating range make it a versatile solution for a multitude of pressure measurement applications.

You May Also Be Interested in

Infineon Technologies
KP204 - PRESSURE SENSOR FOR SIDE / Pressure Sensor
Need more? Email Us
ECAD model for KP204XTMA1
STMicroelectronics
Need more? Email Us
ECAD model for LPS22HHQTR
Amphenol
SENSOR PRES 100PSI GAUGE TO-8
Lowest to $80.7496
ECAD model for NPH-8-700GH
Honeywell
BRIDGE PRESSURE SENSOR | SENSOR 15PSI DIFFERENTIAL GAUGE
Lowest to $35.7358
ECAD model for 26PCCFA6D
NXP / Nexperia
SENSOR ABS PRESS 42PSI MAX
Lowest to $52.0993
ECAD model for MPXH6300A6U
Honeywell
Precision compensated pressure sensors / mV-output | XPC GAUGE VACUUM GAUGE
Need more? Email Us
ECAD model for XPC15GTC
NXP / Nexperia
PRESSURE SENS 16.7PSI MAX 8-SOP
Need more? Email Us
ECAD model for MPXA6115A6T1
NXP / Nexperia
PRESSURE SENSOR
Lowest to $57.4075
ECAD model for MPXV6115V6T1
Omega Engineering
Need more? Email Us
ECAD model for PX309-100G5V

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,666 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention