EN
  • EN
  • DE

MPXV6115V6T1

Part No MPXV6115V6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Pressure Sensor -16.68PSI (-115kPa) Vacuum - 0.2 V ~ 4.6 V 8-SMD, Gull Wing
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD, Gull Wing
Case / Package 8-SOP
Family Name MPXV6115
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885881-MPXV6115V6T1
Ultra Librarian 3D Model Ultra Librarian MPXV6115V6T1 CAD Model

Description

Product Overview: MPXV6115V6T1 Pressure Sensor

The MPXV6115V6T1 is a highly precise and reliable integrated silicon pressure sensor from NXP Semiconductors, crafted for a wide range of applications requiring a digital output for the pressure measurement. This robust sensor is designed to measure absolute air pressure within the range of 15 to 115 kPa. Its small form factor and high level of integration make it an ideal choice for automotive and industrial systems, where accurate pressure readings are critical for performance and safety.

Key Features

  • Pressure Range: The MPXV6115V6T1 operates over a pressure range of 15 to 115 kPa, making it versatile for various applications such as pump and vacuum monitoring, altitude sensing, and medical devices.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring stable and accurate measurements across a wide temperature range.
  • High Sensitivity: With its high sensitivity, the MPXV6115V6T1 provides precise pressure readings, which is essential for critical applications that depend on exact data.
  • Calibrated and Temperature Compensated: The sensor is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy, which simplifies system design and reduces the need for additional calibration during manufacturing.
  • Robust Design: Encased in a small, lightweight package, the sensor is designed to withstand harsh environments, making it suitable for automotive and industrial applications.

Applications

  • Automotive systems
  • Industrial control
  • Medical devices
  • Altimeters and barometers for portable devices

The MPXV6115V6T1 from NXP is a testament to the company's commitment to providing high-quality sensors that meet the stringent requirements of modern technology. Its compact size, coupled with its high performance and reliability, makes it a top choice for designers and engineers looking to integrate pressure sensing capabilities into their products.

With the MPXV6115V6T1, NXP continues to drive innovation in the field of pressure sensing, offering solutions that enhance the functionality and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $3.4835
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.4247 $52.4247
3+ $43.0151 $129.0453
4+ $41.6709 $166.6836
5+ $40.3267 $201.6335
7+ $38.9825 $272.8775
9+ $34.9498 $314.5482
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess