EN
  • EN
  • DE

ST25DV64KC-IE8S3

Part No ST25DV64KC-IE8S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
REACH Status REACH Unaffected
Win Source Part Number 1373348-ST25DV64KC-IE8S3
Ultra Librarian 3D Model Ultra Librarian ST25DV64KC-IE8S3 CAD Model

Description

The ST25DV64KC-IE8S3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that not only offers a contactless NFC interface but also an I2C interface. This allows for a variety of use cases in consumer electronics, industrial, and medical applications where data can be easily updated and retrieved by an NFC-enabled phone or reader, even when the host system is powered off.

With a generous 64-Kbit EEPROM memory, the ST25DV64KC-IE8S3 provides ample storage for a wide range of data and configuration parameters. The memory is organized in various sectors and can be protected by both the I2C and RF interfaces, ensuring a high level of security for sensitive data.

The device features an energy harvesting capability, which allows it to power external components with the energy it receives from the NFC reader. This innovative feature can be particularly useful in battery-less systems, where the IC can collect and use energy from the NFC field, making it an eco-friendly choice for sustainable applications.

Compatibility with ISO/IEC 15693 and NFC Forum Type 5 tag specifications ensures that the ST25DV64KC-IE8S3 can be used with a wide range of NFC devices for seamless integration into existing systems. This tag IC also includes a fast transfer mode, which enables high-speed communication between the tag and an NFC device, making it suitable for applications requiring quick data transactions.

The ST25DV64KC-IE8S3 comes in a small 8-lead SO8N package, which makes it ideal for applications where space is at a premium. Its wide temperature range of -40°C to 85°C ensures reliable operation across various environments, further enhancing its versatility.

In summary, the ST25DV64KC-IE8S3 is a powerful and flexible NFC/RFID tag solution from STMicroelectronics that offers a large memory size, energy harvesting, security features, and high-speed data transfer, all within a compact form factor suitable for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.5150
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4278 $50.9838
51+ $1.9920 $101.5920
78+ $1.9298 $150.5244
108+ $1.8675 $201.6900
139+ $1.8053 $250.9367
186+ $1.6185 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess