Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175 mV
Voltage - Supply 6V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP2004
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 957676-MCP2004T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2004T-E/SN CAD Model

Description

The MCP2004T-E/SN from Microchip Technology is a robust, high-performance LIN transceiver that conforms to the LIN Bus Specification 2.1 and SAE J2602. This transceiver is designed to interface between a microcontroller and a LIN bus, serving as an essential component in automotive and industrial networking applications.

Key Features

  • Compliance with Standards: The device is fully compliant with the LIN Bus Specification 2.1 and SAE J2602, ensuring seamless integration into automotive networks.
  • Operating Voltage Range: With a wide operating voltage range from 6V to 18V, the MCP2004T-E/SN is versatile and can withstand the fluctuations commonly found in automotive environments.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh conditions.
  • Robust Protection Features: It includes protection against high-voltage transients, ensuring reliability and longevity in demanding applications.
  • Low Standby Current: The transceiver has a low standby current consumption, which is critical for power-sensitive applications.
  • Wake-Up Capability: It offers a wake-up functionality via the LIN bus, which allows for remote wake-up of nodes in the network.
  • Small Footprint: The MCP2004T-E/SN is available in a small 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The MCP2004T-E/SN transceiver is ideal for a wide range of applications within the automotive sector, including body control modules, sensors, actuators, and other nodes on a LIN bus network. It is also well-suited for industrial automation systems where robust communication and reliability are essential.

Ordering Information

The product is offered in tape and reel packaging, ensuring it is ready for automated assembly processes. The MCP2004T-E/SN is a reliable choice for designers looking to implement LIN communication in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention