EN
  • EN
  • DE

MCP2221-I/ST

Part No MCP2221-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C BRIDGE DEVICE 14TS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884143-MCP2221-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP2221-I/ST CAD Model

Description

Microchip Technology's MCP2221-I/ST USB to I2C/UART Protocol Converter

The MCP2221-I/ST is a versatile and feature-rich USB to I2C/UART protocol converter from Microchip Technology, designed to enable seamless communication between USB and I2C or UART interfaces. This compact and efficient integrated circuit (IC) is ideal for developers looking to bridge the gap between legacy serial devices and modern USB ports on PCs and laptops.

Main Features:

  • USB Interface: The MCP2221-I/ST acts as a Full-Speed USB 2.0 Device, ensuring compatibility with a wide range of devices and offering a user-friendly plug-and-play experience.
  • I2C/UART Support: It provides both I2C (up to 400 kHz) and UART (up to 115200 baud) interfaces, giving users the flexibility to connect to various types of sensors, actuators, and other peripherals.
  • Customizable: Four GPIO pins are available and can be configured for various functions, such as ADC inputs or PWM outputs, providing additional versatility for your projects.
  • Operating Voltage: The device operates at a voltage range of 3.0V to 5.5V, making it suitable for a wide array of applications and compatible with most common logic levels.
  • Compact Form Factor: Housed in a 14-pin TSSOP package, the MCP2221-I/ST is designed for space-constrained applications.

Applications:

The MCP2221-I/ST is an excellent choice for a multitude of applications, including:

  • USB Interface for I2C/SMBus sensors and peripherals
  • Serial communication for legacy devices
  • Prototyping and testing new I2C/UART designs
  • Creating USB connectivity for microcontroller projects
  • General-purpose USB data logging and monitoring

With its robust feature set and ease of use, the MCP2221-I/ST from Microchip Technology is a powerful tool for engineers, hobbyists, and educators alike. Whether you're developing a new I2C/UART-based device or simply need to add USB connectivity to an existing project, the MCP2221-I/ST offers a cost-effective and reliable solution.

For more information, datasheets, and technical resources, visit Microchip Technology's official website or contact their support team for assistance with integrating the MCP2221-I/ST into your next project.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7014 $51.7154
26+ $3.8576 $100.2976
41+ $3.7370 $153.2170
56+ $3.6165 $202.5240
72+ $3.4959 $251.7048
96+ $3.1343 $300.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess