EN
  • EN
  • DE

FT4222HQ-R

Part No FT4222HQ-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C Interface 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel
Product Status Obsolete
Protocol USB
Function Bridge, USB to I²C/SPI
Interface I2C
Standards USB 2.0
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 768-1231-1,768-1231-6,768-1231-2
Standard Package 5,000
Win Source Part Number 1222714-FT4222HQ-R
Ultra Librarian 3D Model Ultra Librarian FT4222HQ-R CAD Model

Description

FTDI FT4222HQ-R Interface IC

The FT4222HQ-R, from Future Technology Devices International Ltd (FTDI), is a versatile and high-performance USB to Quad SPI/I2C bridge controller in a compact QFN-32 package. This interface IC is designed to connect a wide range of digital devices and peripherals to a USB host, utilizing the simplicity and ubiquity of USB connectivity. With its multi-protocol synchronous serial engine (MPSSE), the FT4222HQ-R efficiently handles the data communication and protocol conversion tasks.

Key Features:

  • USB 2.0 Compliant: The device supports USB 2.0 Hi-Speed (480 Mb/s) to ensure fast data transfer rates, making it suitable for applications that require efficient communication.
  • Multi-Protocol Interface: It offers a flexible interface that can operate as a Quad SPI, Dual SPI, or Single SPI, as well as an I2C master/slave interface, providing versatility in connecting various peripherals and sensors.
  • Integrated Clock Circuit: The inclusion of an integrated oscillator and PLL for clock generation reduces the need for external components, simplifying the design and reducing the overall bill of materials.
  • GPIO Functionality: The FT4222HQ-R includes additional GPIO pins that can be configured for various uses, further extending its capabilities for system integration and control.
  • Power Management: With built-in power management features such as suspend and resume signals, this IC supports power-efficient operation, which is crucial for portable and battery-powered devices.
  • Comprehensive Operating System Support: FTDI provides drivers for major operating systems including Windows, Mac OS, Linux, and Android, ensuring the device can be easily integrated into a wide range of systems.

Applications:

The FT4222HQ-R is ideal for applications that require a bridge between USB and serial interfaces, such as:

  • PC peripherals
  • Data loggers
  • Industrial control and automation
  • Consumer electronics
  • Development boards and educational platforms

With its robust design, comprehensive feature set, and ease of use, the FT4222HQ-R is a powerful solution for developers looking to incorporate USB connectivity into their designs with minimal effort and cost.

You May Also Be Interested in

Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess