EN
  • EN
  • DE

AD9574BCPZ

Part No AD9574BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GEN 25MHZ / IC 312.5MHz 1 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes with Bypass
Input Clock
Output CMOS, HCSL, HSTL, LVDS
Number of Circuits 1
Frequency - Max 312.5MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9574
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD9574BCPZ,505-AD9574BCPZDKR,2156-AD9574BCPZ,ANAANAAD9574BCPZ,505-AD9574BCPZ,505-AD9574BCPZCT,AD9574BCPZ-ND
Standard Package 1
Win Source Part Number 1321316-AD9574BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9574BCPZ CAD Model

Description

Product Overview: AD9574BCPZ from Analog Devices Inc.

The AD9574BCPZ is a high-performance clock generator and distribution solution designed by Analog Devices Inc., a leader in precision signal processing technology. This device is engineered to meet the stringent requirements of complex systems such as telecommunications infrastructure, data communication networks, and advanced industrial applications.

Key Features

  • Multiple Outputs: The AD9574BCPZ features multiple output drivers capable of delivering low-jitter clock signals, which are essential for maintaining signal integrity in high-speed communication systems.
  • High Integration: Integrating a PLL (Phase-Locked Loop) core with VCO (Voltage-Controlled Oscillator), this device simplifies design and reduces component count, offering a compact clocking solution.
  • Programmable Frequency: Users can program the output frequencies via a serial interface, allowing for versatility and adaptability to specific application requirements.
  • Low Power Consumption: Designed for energy efficiency, the AD9574BCPZ operates with low power consumption, making it suitable for power-sensitive applications.
  • Thermal Management: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device ensures excellent thermal performance and reliability.

Applications

The AD9574BCPZ is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and storage systems
  • Test and measurement equipment
  • Medical imaging and diagnostic equipment
  • Industrial automation and control systems

Technical Specifications

Parameter Value
Package LFCSP
Operating Temperature Range -40°C to +85°C
Supply Voltage 3.3 V
Output Type LVPECL, LVDS, HSTL

With its robust feature set and flexible capabilities, the AD9574BCPZ from Analog Devices Inc. is a versatile choice for designers looking to implement a reliable clock generation and distribution system in their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8584 $53.5752
7+ $14.6530 $102.5710
11+ $14.1951 $156.1461
15+ $13.7372 $206.0580
19+ $13.2793 $252.3067
26+ $11.9056 $309.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess