EN
  • EN
  • DE

MCP23008T-E/SO

Part No MCP23008T-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 8-Bit I/O Expander with Serial Interface | IC I/O EXPANDER I2C 8B 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
The number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 1.7MHz
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MCP23008
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221009-MCP23008T-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23008T-E/SO CAD Model

Description

Microchip Technology's MCP23008T-E/SO: An 8-Bit I/O Expander with Serial Interface

The MCP23008T-E/SO is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional I/O capabilities to microcontrollers via the two-wire, bidirectional I²C bus (Inter-Integrated Circuit). This device is particularly useful in applications where additional I/O ports are needed or when a microcontroller has limited I/O functionality.

Encased in an SOIC (Small Outline Integrated Circuit) package, the MCP23008T-E/SO is suitable for surface-mount technology, making it ideal for space-constrained applications. Its extended temperature range ensures reliable performance in various environments, making it a robust choice for industrial, automotive, and consumer applications.

The MCP23008T-E/SO features eight I/O ports that can be individually configured as an input or output. This flexibility allows designers to tailor the device to their specific needs, whether it's for driving LEDs, reading button states, or controlling relays. Each I/O pin can also be configured with internal pull-up resistors, which is beneficial for input configurations, especially when interfacing with mechanical switches or sensors.

With an operating voltage range of 2.7V to 5.5V, the MCP23008T-E/SO can easily interface with both 3.3V and 5V systems. This makes it compatible with a wide range of microcontrollers and other digital systems, ensuring seamless integration into existing designs.

Additional features of the MCP23008T-E/SO include:

  • Interrupt output pin for alerting the host microcontroller when an input state has changed, which is valuable for reducing power consumption by minimizing polling.
  • Sequential operation capability, which allows the I/O expander to output data sequentially from the internal register, streamlining data processing and reducing software overhead.
  • High-speed I²C interface with a transfer rate up to 1.7 MHz, enabling quick communication with the host controller.

In summary, the MCP23008T-E/SO from Microchip Technology is a feature-rich I/O expander that offers an easy and cost-effective solution for system designers looking to expand the I/O capabilities of their microcontroller-based projects. Its robust feature set, combined with its compact footprint, make it an excellent choice for a myriad of applications.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,742 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess