EN
  • EN
  • DE
  • IT

MCP23S17-E/SP

Part No MCP23S17-E/SP
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I/O Expander with Serial Interface | IC I/O EXPANDER SPI 16B 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
The number of I/O 16
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-SPDIP
Family Part Number MCP23S17
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1221019-MCP23S17-E/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian MCP23S17-E/SP CAD Model

Description

Microchip Technology's MCP23S17-E/SP 16-Bit I/O Expander

The MCP23S17-E/SP is a robust 16-bit I/O expander from Microchip Technology, which provides an ideal solution for adding more I/O ports to your microcontroller-based projects. This versatile chip utilizes the SPI interface for communication, allowing for high-speed data transfer and seamless integration with most microcontroller units (MCUs).

With its 16 individual I/O ports, the MCP23S17-E/SP can be configured to operate in either the 8-bit or 16-bit modes, providing flexibility for a wide range of applications. Each I/O port can be independently configured as an input or an output, offering enhanced control over your interfacing needs. This feature makes the MCP23S17-E/SP perfect for applications such as LED displays, keypad interfaces, and other situations where additional I/O ports are necessary.

The device is housed in a DIP-28 (Dual In-line Package) form factor, ensuring easy integration into breadboard prototypes as well as final PCB designs. The MCP23S17-E/SP operates over a wide voltage range, from 1.8V to 5.5V, making it suitable for both 3.3V and 5V logic level systems. This versatility ensures compatibility with a variety of MCUs and digital systems.

Key features of the MCP23S17-E/SP include:

  • 16-bit remote bidirectional I/O port
  • SPI interface with speeds up to 10 MHz
  • Three hardware address pins to allow up to eight devices on the bus
  • Configurable interrupt output pins
  • External reset input
  • Internal power-on reset
  • Low standby current
  • High-temperature operation: -40°C to +125°C

Additionally, the MCP23S17-E/SP supports interrupt-on-change and -change-default features, which provide the capability to monitor input events without the need for continuous polling by the host MCU, thereby reducing overall power consumption and improving system efficiency.

Whether you are developing a complex control system or simply need additional I/O ports for your hobbyist project, the MCP23S17-E/SP from Microchip Technology is a reliable and cost-effective choice that offers ease of use, scalability, and performance.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1867 $50.2941
56+ $1.7942 $100.4752
87+ $1.7381 $151.2147
119+ $1.6821 $200.1699
154+ $1.6260 $250.4040
206+ $1.4578 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,368 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess