EN
  • EN
  • DE

MCP25020-I/P

Part No MCP25020-I/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 25MHZ CAN V2.0B 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features EEPROM, POR, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 25 MHz
Voltage - Supply 2.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP25020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370771-MCP25020-I/P
Ultra Librarian 3D Model Ultra Librarian MCP25020-I/P CAD Model

Description

Microchip Technology MCP25020-I/P CAN I/O Expander

The MCP25020-I/P is a highly integrated I/O expander from Microchip Technology, which operates as an interface between a CAN (Controller Area Network) protocol controller and the physical bus. This device is designed to simplify the implementation of CAN systems and enhance the functionality of applications requiring robust communication capabilities. The MCP25020-I/P is ideal for automotive and industrial markets where reliable data communication is critical.

Key Features:

  • Compatibility: The MCP25020-I/P is designed to be compatible with the CAN 2.0B protocol, ensuring that it can communicate effectively with other CAN-compliant devices.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for use in a wide range of applications.
  • Temperature Range: With an industrial temperature range of -40°C to +125°C, this device can reliably function in harsh environments.
  • Package: The device is housed in a PDIP (Plastic Dual In-line Package) with 18 pins, which is well-suited for prototyping and easy integration into existing systems.
  • Serial Interface: It includes a high-speed SPI (Serial Peripheral Interface) which facilitates communication with microcontrollers.
  • I/O Expander: The MCP25020-I/P provides additional I/O capabilities, enabling the microcontroller to manage more devices or read more sensors without using extra pins.

Applications:

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Embedded Systems
  • Medical Devices

The MCP25020-I/P is a robust solution for extending the capabilities of CAN-based systems. Its ease of use, combined with Microchip's reputation for quality, makes it an excellent choice for engineers and designers looking to enhance their CAN applications. Whether it's for complex automotive networks or precise industrial control systems, the MCP25020-I/P provides the reliability and functionality necessary to meet the demands of modern communication networks.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9957 $50.9269
41+ $2.4581 $100.7821
63+ $2.3812 $150.0156
87+ $2.3044 $200.4828
113+ $2.2276 $251.7188
151+ $1.9972 $301.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess