EN
  • EN
  • DE

MCP3427-E/MF

Part No MCP3427-E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10DFN / 16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 2
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Surface Mount
Base Product Number MCP3427
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1321123-MCP3427-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP3427-E/MF CAD Model

Description

The MCP3427-E/MF is a highly precise analog-to-digital converter (ADC) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This ADC is part of the MCP3427 series, which is known for its high accuracy and low-power operation, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Resolution: The device boasts a 16-bit resolution with onboard programmable gain, providing excellent precision for measurement applications.
  • Channels: It has two channels with differential input, allowing for the monitoring of two separate signals or a single differential signal.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gains of 1, 2, 4, or 8, enhancing the flexibility and sensitivity of the ADC for various input signals.
  • Data Rate: Users can select a data rate between 3.75 SPS (samples per second) to 240 SPS, depending on the desired balance between speed and noise performance.
  • Interface: Communication with microcontrollers is straightforward through the I2C interface, simplifying the integration into digital systems.
  • Operating Voltage: The MCP3427-E/MF operates over a broad voltage range from 2.7V to 5.5V, accommodating various power supply conditions.
  • Extended Temperature Range: It is designed to function reliably in a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Package: The device is available in a 10-DFN (3x3 mm) package, which is compact and space-efficient for PCB designs.

Applications

The versatility of the MCP3427-E/MF ADC allows it to be used in multiple applications such as battery-powered devices, temperature sensing with RTDs or thermocouples, weight and pressure sensing, and medical devices requiring precise signal conversion. Its high resolution and programmable gain make it a robust choice for any application where accuracy is paramount.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess