EN
  • EN
  • DE

ICL7109CPL+

Part No ICL7109CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 3STATE BI OUT 12BIT 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 30
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 40-PDIP
Win Source Part Number 140997-ICL7109CPL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7109CPL+ CAD Model

Description

Maxim Integrated ICL7109CPL+ Product Overview

The ICL7109CPL+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals in a wide range of applications. This integrated circuit is a part of Maxim's renowned ICL7109 series and is well-suited for use in systems that require accurate data acquisition, such as industrial controls, instrumentation, and medical equipment.

Key Features

  • High Resolution: The ICL7109CPL+ offers a 12-bit resolution, enabling it to detect and measure small changes in input signals, which is crucial for high-precision tasks.
  • Dual Slope A/D Conversion: This ADC employs a dual-slope integration method that enhances noise rejection, resulting in more stable and reliable readings.
  • Low Power Consumption: Maxim Integrated has designed this ADC with energy efficiency in mind, making it ideal for battery-operated devices or energy-sensitive applications.
  • On-Chip Oscillator: The ICL7109CPL+ includes an internal oscillator, reducing the need for external components and simplifying the design process.
  • Flexible Interface: It offers a simple, parallel interface that is easily connected to microprocessors or digital systems, allowing for straightforward integration into a wide range of products.

Performance and Reliability

With its high accuracy and stability, the ICL7109CPL+ ensures reliable performance even in challenging environmental conditions. The robust design of this ADC minimizes the effects of temperature variations and power supply fluctuations, which contributes to its consistent operation over time.

Applications

The versatility of the ICL7109CPL+ makes it an excellent choice for various applications where precise data conversion is essential. Some common uses include:

  • Industrial control systems
  • Scientific instrumentation
  • Medical monitoring devices
  • Data acquisition systems
  • Automated test equipment

In summary, the ICL7109CPL+ from Maxim Integrated is a reliable and accurate 12-bit ADC that offers low power consumption and a built-in oscillator, making it a top choice for engineers and designers who require a high-quality analog-to-digital conversion solution for their sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess