EN
  • EN
  • DE

AD43033 2376

Part No AD43033 2376
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT SAMPLING ADC / Bit Analog to Digital Converter Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345399-AD43033 2376
Ultra Librarian 3D Model Ultra Librarian AD43033 2376 CAD Model

Description

The AD43033 2376 from Analog Devices Inc. is a state-of-the-art precision analog microcontroller that seamlessly integrates a high-performance microprocessor with a range of analog components. Designed for applications requiring high accuracy and computational power, the AD43033 2376 is an ideal solution for industrial, medical, and automation systems.

Key Features:

  • High-Performance Processor: At the core of the AD43033 2376 lies a powerful processor that delivers swift and efficient data handling, enabling complex computations and control algorithms.
  • Integrated Analog Components: This microcontroller boasts a suite of analog peripherals including multi-channel ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and programmable voltage references, which provide precise measurement and control capabilities.
  • Robust Connectivity: With a variety of communication interfaces such as SPI, I2C, and UART, the AD43033 2376 ensures flexible and reliable connectivity for easy integration into a wide range of systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the microcontroller operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: The device is engineered to perform reliably in extreme conditions, with an operational temperature range that suits even the most demanding environments.

Applications:

The versatility of the AD43033 2376 makes it an excellent choice for various applications, including:

  • Industrial control systems
  • Precision sensor interfacing
  • Medical monitoring devices
  • Automated test equipment
  • Advanced automotive systems

Technical Specifications:

Parameter Value
CPU Speed Up to X MHz
Analog Inputs X Channels, 12/16-bit resolution
Digital I/O X GPIO pins
Communication Interfaces SPI, I2C, UART
Operating Temperature -40°C to +125°C

For more detailed information and data sheets, visit the Analog Devices Inc. website or contact their support team. The AD43033 2376 represents a blend of precision, performance, and reliability, making it a top choice for designers and engineers looking for an integrated analog microcontroller solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess