EN
  • EN
  • DE

LTC2344IUH-18

Part No LTC2344IUH-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 4 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.5V
Voltage - Supply, Digital 4.75V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1341441-LTC2344IUH-18
Ultra Librarian 3D Model Ultra Librarian LTC2344IUH-18 CAD Model

Description

Product Overview: LTC2344IUH-18

The LTC2344IUH-18 is a high-performance, low-power, 18-bit, octal-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to a wide array of applications that require precise data acquisition and signal processing. This cutting-edge ADC features a simultaneous sampling rate, making it an ideal choice for advanced industrial, automotive, and communication systems.

Key Features

  • Resolution: The LTC2344IUH-18 boasts an impressive 18-bit resolution, ensuring high precision and accuracy in measurement applications.
  • Channel Count: With eight independent ADC channels, it can handle multiple signal inputs concurrently, which is essential for complex systems that require multi-channel data acquisition.
  • Sampling Rate: Each of the eight channels can sample at up to 200ksps, providing the speed needed for high-frequency signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2344IUH-18 operates with a low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Input Range: The ADC supports a wide input range, accommodating various signal amplitudes without the need for additional signal conditioning.
  • Interface Flexibility: It offers a versatile digital interface that is compatible with various microcontrollers and digital signal processors, ensuring easy integration into existing systems.
  • Small Package: Housed in a compact QFN package, the LTC2344IUH-18 saves valuable board space, which is crucial for space-constrained applications.

Applications

The LTC2344IUH-18 is an excellent choice for a range of applications, including:

  • Industrial Automation and Process Control
  • Automotive Diagnostics and Monitoring
  • Medical Instrumentation
  • Data Acquisition Systems
  • Instrumentation and Test Equipment

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2344IUH-18 is no exception. It is designed to meet the stringent requirements of professional-grade electronics, ensuring robust performance in the most demanding environments. Whether you're developing a sophisticated industrial system or a high-precision measurement device, the LTC2344IUH-18 is a versatile ADC that provides the accuracy, speed, and reliability needed to achieve optimal results.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess