EN
  • EN
  • DE

LTC2328HMS-18#PBF

Part No LTC2328HMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2328
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2328HMS-18#PBF
Standard Package 37
Win Source Part Number 1316551-LTC2328HMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2328HMS-18#PBF CAD Model

Description

Product Overview: LTC2328HMS-18#PBF

The LTC2328HMS-18#PBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC features a high sampling rate, low noise, and excellent linearity, making it an ideal choice for demanding signal processing tasks in industrial, medical, and communication systems.

Key Features

  • Resolution: The device boasts an 18-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, capable of converting analog signals to digital at a high speed, ensuring minimal latency in data acquisition systems.
  • No Missing Codes: With guaranteed no missing codes, the LTC2328HMS-18#PBF ensures the integrity of the conversion, making it reliable for precision measurements.
  • Low Noise: The ADC is designed with low noise characteristics, which is crucial for applications that require high signal fidelity.
  • Power Efficiency: It operates with a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Interface: The product includes a flexible digital interface that is compatible with various microprocessors and digital systems, facilitating easy integration into existing designs.
  • Package: The LTC2328HMS-18#PBF comes in a compact MSOP (Mini Small Outline Package) that is space-efficient and suitable for high-density circuit boards.

Applications

The ADC's precision and speed make it an excellent choice for a range of applications, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Imaging
  • Instrumentation and Control Systems
  • High-resolution Imaging

Technical Specifications

The LTC2328HMS-18#PBF operates over a wide supply voltage range and is specified for operation over the industrial temperature range. It also features a differential input range, which enhances common-mode noise rejection and improves the dynamic range of the system.

In summary, the LTC2328HMS-18#PBF from Analog Devices Inc. is a state-of-the-art ADC that offers the precision and speed required for high-performance applications. Its robust design and ease of integration make it a top choice for engineers and system designers seeking to enhance the accuracy and efficiency of their data conversion processes.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess