Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.3V/μs
Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Supply Current 230μA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MCP602
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1221145-MCP602-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP602-E/P CAD Model

Description

Microchip Technology's MCP602-E/P Operational Amplifier

The MCP602-E/P is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the MCP602 series, which are known for their rail-to-rail output operation and low power consumption, making them a suitable choice for battery-powered applications and analog circuits requiring high accuracy.

This dual operational amplifier is designed with advanced CMOS technology, offering a wide bandwidth of 2.8 MHz and a low typical operating current of just 210 µA. Such features make the MCP602-E/P an excellent choice for applications that demand energy efficiency without compromising on speed or performance. The device operates with a single supply voltage ranging from 2.7V to 5.5V, which allows for seamless integration into 3V and 5V systems.

The MCP602-E/P comes in a PDIP-8 package, which is a plastic dual in-line package with 8 pins, providing an easy-to-solder solution for prototyping and production. The extended temperature range of -40°C to +125°C ensures reliable performance across various environmental conditions.

Key features of the MCP602-E/P include:

  • Rail-to-rail output swing
  • Unity-gain stable
  • Low quiescent current: 210 µA (typical)
  • Wide bandwidth: 2.8 MHz (typical)
  • Low input bias current: 1 pA (typical)
  • Chip Select (CS) option for dual amplifier shutdown
  • Gain bandwidth product: 2.3 MHz (typical)
  • Phase margin: 60 degrees (typical)
  • Available in PDIP, SOIC, and TSSOP packages

Applications for the MCP602-E/P are diverse, ranging from analog filters, analog-to-digital converter drivers, battery-powered devices, and sensor interfaces to more complex systems such as medical instrumentation, automotive electronics, and portable communication devices. The MCP602-E/P's combination of features ensures it can meet the stringent requirements of modern electronic designs, providing both precision and efficiency.

Overall, the MCP602-E/P operational amplifier from Microchip Technology is a versatile and reliable component for designers looking to optimize their analog circuitry in terms of power, performance, and packaging.

You May Also Be Interested in

Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Linear Technology
Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Lowest to $19.8390
ECAD model for LT1787HVHS8
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $14.3459
ECAD model for ADA4096-2WARMZ-R7
Renesas Electronics America
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for ISL28345FBZ
Texas Instruments
550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.7320
ECAD model for TLV274IPW
Analog Devices Inc.
Precision, 500 ns Settling BiFET Op Amp
Lowest to $21.1892
ECAD model for AD744BQ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7315 $51.9450
75+ $1.4208 $106.5600
110+ $1.3764 $151.4040
155+ $1.3320 $206.4600
195+ $1.2876 $251.0820
260+ $1.1544 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention