EN
  • EN
  • DE

LT1787HVHS8

Part No LT1787HVHS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Sense
Voltage - Input Offset 40μV
Supply Current 60μA
Current - Output / Channel 50μA
Supply Voltage , Single/Dual (±) 2.5V ~ 60V, ±1.25V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1787
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206232-LT1787HVHS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787HVHS8 CAD Model

Description

Introducing the LT1787HVHS8 from Linear Technology

The LT1787HVHS8 is a meticulously engineered high voltage, high-side current sense amplifier designed by Linear Technology, a brand synonymous with precision and reliability in the world of electronic components. This component is an integral part of power management solutions, particularly in applications where accurate current sensing is critical for performance and safety.

The LT1787HVHS8 stands out for its ability to monitor current via the voltage across a shunt resistor placed in the high side of a circuit, which can be at a significant potential above ground. This feature is essential for systems that require ground-referenced loads without disrupting the ground path. The device is capable of accepting a wide range of input voltages, from 4V to 80V, making it extremely versatile for various applications, including automotive, industrial, and communication systems.

One of the key advantages of the LT1787HVHS8 is its precision. It boasts a typical input offset voltage of merely 250 µV, which is critical for accurate current measurement. This low offset voltage allows for the use of smaller shunt resistors, minimizing power loss and improving overall system efficiency. Additionally, the amplifier has a high gain accuracy of ±0.6% max over the entire temperature range, ensuring consistent performance in different operating conditions.

The device comes in an 8-lead SO package, which is well-suited for compact designs where space is at a premium. The LT1787HVHS8 also features a fast response time, making it suitable for overcurrent protection circuits that require quick action to prevent damage to sensitive components.

For designers looking for a robust current sense solution, the LT1787HVHS8 offers a combination of high voltage capability, precision, and small footprint. Its reliability and performance make it a go-to choice for applications demanding the highest level of current monitoring accuracy.

Overall, the LT1787HVHS8 from Linear Technology is a testament to the brand's commitment to high-quality, high-performance components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6146 $62.4584
8+ $12.8120 $102.4960
13+ $12.4117 $161.3521
17+ $12.0113 $204.1921
22+ $11.6109 $255.4398
29+ $10.4098 $301.8842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess