EN
  • EN
  • DE

MAX4649EKA

Part No MAX4649EKA
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213885-MAX4649EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4649EKA CAD Model

Description

The MAX4649EKA from Maxim Integrated is a high-performance, low-voltage single analog switch designed to deliver precision and efficiency in a compact package. This analog switch is part of Maxim's commitment to providing innovative solutions that meet the needs of modern electronic applications where space is at a premium and power efficiency is crucial.

Key Features and Benefits

  • Low Voltage Operation: The MAX4649EKA operates at a supply voltage range from +1.8V to +5.5V, making it suitable for battery-powered devices and low-voltage applications.
  • Single-Supply Capability: This device can be used with a single power supply, simplifying circuit design and reducing power consumption.
  • Low On-Resistance: With a low on-resistance (RON) typically 4Ω at +5V, the switch provides excellent signal integrity with minimal signal attenuation.
  • Fast Switching Times: Fast turn-on and turn-off times (tON and tOFF) ensure quick response in critical applications, enhancing overall system performance.
  • High Current Handling: The switch can handle continuous current up to 300mA, making it capable of driving moderate loads directly.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection guards the device against the damaging effects of static electricity.
  • Compact SOT-23 Package: The MAX4649EKA comes in a tiny 5-pin SOT-23 package, optimizing board space without compromising on functionality.

Applications

The versatility of the MAX4649EKA allows it to be used in a wide array of applications. It is particularly well-suited for portable devices, sample-and-hold circuits, audio and video signal routing, communication systems, and data acquisition systems. Its low power consumption and high-speed operation also make it ideal for battery-powered applications, medical equipment, and portable instrumentation.

Conclusion

In conclusion, the MAX4649EKA by Maxim Integrated is a superior choice for designers looking for a reliable, high-performance analog switch that occupies minimal PCB space while providing robust features. Its low-voltage operation, efficiency, and fast switching capabilities make it an indispensable component in the design of modern electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1071 $55.3550
100+ $1.0357 $103.5700
150+ $1.0000 $150.0000
220+ $0.9286 $204.2920
280+ $0.8929 $250.0120
350+ $0.8572 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,772 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess