EN
  • EN
  • DE

MCP6022-E/P

Part No MCP6022-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 250 µV
Current - Supply 1mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6022
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6022EP,MCP6022-E/P-NDR
Standard Package 60
Win Source Part Number 1078213-MCP6022-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6022-E/P CAD Model

Description

MCP6022-E/P Operational Amplifier by Microchip Technology

The MCP6022-E/P is a high-precision, low-power operational amplifier (op-amp) designed and manufactured by Microchip Technology. This dual operational amplifier is crafted for analog circuits that demand low input offset voltage and drift, coupled with high gain bandwidth and low noise. It is an ideal component for applications in the medical, automotive, consumer, and industrial markets.

Constructed with Microchip's advanced CMOS technology, the MCP6022-E/P features a quiescent current of just 230 µA per amplifier—a characteristic that significantly reduces power consumption without sacrificing performance. This makes it an excellent choice for battery-operated devices and power-sensitive applications.

It operates over a wide supply voltage range of 2.7V to 5.5V, which allows for flexibility in designing both single-supply and dual-supply applications. The MCP6022-E/P has a gain bandwidth product of 10 MHz and a phase margin of 60 degrees, which ensures stability and high-frequency performance.

Key Features:

  • Rail-to-rail input/output swing for full-range use
  • Extended temperature range from -40°C to +125°C
  • Low input offset voltage: 1.8 mV (max)
  • Low input bias current: 1 pA (typical)
  • Unity-gain stable with large capacitive loads
  • ESD protection > 4kV HBM

The MCP6022-E/P comes in a PDIP-8 package, which is a plastic dual-in-line package with 8 pins. This traditional through-hole mounting package is widely used and allows for easy integration into various circuit designs. The robust design of the MCP6022-E/P ensures reliable operation even in harsh environmental conditions, making it a versatile choice for a multitude of electronic systems.

Microchip Technology's commitment to quality and long-term availability makes the MCP6022-E/P a dependable choice for designers seeking to create stable and precise analog solutions. With its combination of features, this op-amp stands out as a superior choice for enhancing the performance and efficiency of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8328 $50.9904
44+ $2.3243 $102.2692
67+ $2.2517 $150.8639
92+ $2.1790 $200.4680
119+ $2.1064 $250.6616
159+ $1.8885 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess