EN
  • EN
  • DE

MCP6022

Part No MCP6022
Manufacturer Microchip Technology
Description Rail-to-Rail Input/Output, 10 MHz Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1221141-MCP6022
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Audio, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MCP6022 CAD Model

Description

The MCP6022 from Microchip Technology is a dual operational amplifier (op-amp) designed for general-purpose applications that require a blend of cost-efficiency and performance. This op-amp is part of Microchip's family of low-power, high-precision analog devices, tailored to meet the requirements of a wide range of electronic circuits.

Key Features:

  • High Gain Bandwidth Product: The MCP6022 offers a gain bandwidth product of 10 MHz, providing a good balance between speed and power consumption, making it suitable for filtering, amplification, and other dynamic applications.
  • Low Quiescent Current: With a quiescent current of just 1.0 mA (typical), it is an excellent choice for battery-powered devices and other applications where power efficiency is crucial.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial in low voltage applications.
  • Wide Supply Voltage Range: The MCP6022 operates with a single supply voltage ranging from 2.7V to 6.0V, or a dual supply voltage of ±1.35V to ±3.0V, providing flexibility in various circuit designs.
  • Extended Temperature Range: This op-amp can operate in extended temperature ranges, from -40°C to +125°C, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.

Applications:

The MCP6022 is an ideal component for a multitude of applications including:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Audio amplifiers
  • Sensor interfaces
  • Medical instrumentation

Whether you're designing a simple audio amplifier or a complex sensor interface, the MCP6022 offers the precision, reliability, and versatility needed to enhance your project's performance. With its combination of features, this operational amplifier from Microchip Technology represents a smart choice for designers looking to balance cost and functionality in their analog applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7714 $50.1410
140+ $0.7226 $101.1640
215+ $0.6982 $150.1130
310+ $0.6494 $201.3140
400+ $0.6250 $250.0000
500+ $0.6006 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess