Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.004V/µs
Gain Bandwidth Product 10 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 150 µV
Current - Supply 900nA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1379132-MCP6031-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6031-E/MS CAD Model

Description

Microchip Technology's MCP6031-E/MS: Precision Operational Amplifier

The MCP6031-E/MS is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to address the need for low power consumption without sacrificing the performance required in advanced analog circuits. This op-amp is particularly suitable for battery-powered applications, precision analog systems, and any design where energy efficiency is a critical concern.

Key Features

  • Low Power Consumption: The MCP6031-E/MS boasts an ultra-low quiescent current, making it ideal for applications that require long battery life. This feature ensures that the device can operate in power-sensitive systems without significantly impacting the overall power budget.
  • High Accuracy: With a low input offset voltage and a high common-mode rejection ratio (CMRR), this op-amp provides excellent accuracy, making it perfect for precision measurement and control systems.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in a variety of challenging environmental conditions.
  • Precision Design: The MCP6031-E/MS is designed with advanced CMOS technology, contributing to its outstanding performance characteristics such as low bias current and high open-loop gain.

Applications

The versatility of the MCP6031-E/MS allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Sensor Conditioning
  • Analog Filters
  • Low-power Battery-operated Devices
  • Data Acquisition Systems
  • Medical Monitoring Equipment

Package and Reliability

The MCP6031-E/MS is offered in an MSOP-8 package, which provides a compact footprint for space-constrained applications while still allowing for ease of integration into various circuit designs. Microchip Technology's commitment to quality ensures that this op-amp meets high-reliability standards, making it a dependable choice for critical applications where consistent performance is essential.

Overall, the MCP6031-E/MS operational amplifier from Microchip Technology is a superior choice for designers looking to balance power efficiency with high-precision analog functionality in their next project.

You May Also Be Interested in

Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLV2444CPWRG4
STMicroelectronics
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION | IC OPAMP GP 3 CIRCUIT 14SO
Lowest to $1.9430
ECAD model for TSH73CD
Linear Technology
28MHz, 12V/us, Single Supply Dual and Quad Precision Op Amps
Lowest to $10.5286
ECAD model for LT1214CN
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention