Products specifications

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.3V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 700 µV
Current - Supply 230µA
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP603T-E/CHCT,MCP603T-E/CHDKR,MCP603T-E/CH-NDR,MCP603TECH,MCP603T-E/CH-ND,MCP603T-E/CHTR
Standard Package 3,000
Win Source Part Number 1078214-MCP603T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP603T-E/CH CAD Model

Description

Product Overview: MCP603T-E/CH from Microchip Technology

The MCP603T-E/CH is a high-performance, CMOS operational amplifier (op-amp) designed by Microchip Technology. This precision analog device is optimized for single-supply operation with a standard voltage range of 2.7V to 5.5V, making it an ideal choice for battery-powered applications and low-voltage systems.

With a quiescent current of just 900 nA, the MCP603T-E/CH is particularly suited for power-sensitive designs, ensuring minimal power consumption without sacrificing performance. Its rail-to-rail input and output operation enable the full range of input and output swing, maximizing the dynamic range in applications such as sensor interfacing, portable equipment, and analog filters.

The MCP603T-E/CH boasts a Gain Bandwidth Product (GBWP) of 10 kHz, which, combined with a low typical offset voltage of 150 µV, provides a good balance between power efficiency and precision. This makes it an excellent choice for applications that require accurate signal conditioning with minimal power draw.

The device is offered in a compact SOT-23-5 package, ensuring a small footprint on the printed circuit board (PCB), which is vital for space-constrained applications. The extended temperature range from -40°C to +125°C allows for reliable operation in harsh environments, enhancing its versatility across various industrial, automotive, and consumer applications.

Key features of the MCP603T-E/CH include:

  • Single-supply voltage: 2.7V to 5.5V
  • Low quiescent current: 900 nA
  • Rail-to-rail input and output
  • Gain Bandwidth Product (GBWP): 10 kHz
  • Low offset voltage: 150 µV (typical)
  • Extended temperature range: -40°C to +125°C
  • Compact SOT-23-5 package

The MCP603T-E/CH is an excellent choice for designers looking for a reliable, low-power op-amp that does not compromise on precision. Its robust feature set ensures that it can be integrated into a wide range of applications, providing a cost-effective solution for both complex and simple analog circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to €2.0941
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to €2.6642
ECAD model for MCP6V71UT-E/LTY
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to €1.9392
ECAD model for LMP7731MA/NOPB
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to €30.5123
ECAD model for OP284CHIPS
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to €11.3906
ECAD model for LMH6551MA/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention