EN
  • EN
  • DE

PIC16HV616-E/ML

Part No PIC16HV616-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16HV616
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655377-PIC16HV616-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16HV616-E/ML CAD Model

Description

Product Overview: PIC16HV616-E/ML

The PIC16HV616-E/ML is a high-performance, 8-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is part of Microchip's extensive PIC16 family, known for its versatility and reliability in a wide array of electronic applications. The PIC16HV616-E/ML variant is encapsulated in a 16-pin QFN package, offering a compact footprint suitable for space-constrained applications.

Key Features

  • Enhanced Mid-range Core: With 35 single-word instructions, the PIC16HV616-E/ML executes most instructions in just one or two clock cycles, achieving exceptional speed performance for its class.
  • Program Memory: It comes with 3.5 KB of flash memory, allowing for robust application code storage.
  • RAM/EEPROM: This microcontroller offers 128 bytes of RAM and 256 bytes of EEPROM, ensuring ample space for data storage and manipulation.
  • High-Voltage Capabilities: As the 'HV' in its name suggests, the device can operate directly from a high-voltage supply without the need for external components, simplifying design and reducing system cost.
  • Integrated Analog Features: It includes an analog-to-digital converter (ADC) with up to 10-bit resolution, providing precise analog signal measurement capabilities.
  • Communication Peripherals: The microcontroller supports various serial communication protocols, including I2C, SPI, and USART, facilitating easy data exchange with other devices.
  • Power-Saving Modes: Multiple power management features, such as Power-Saving Sleep mode, enhance the energy efficiency of the device, making it ideal for battery-operated or power-sensitive applications.

Applications

The PIC16HV616-E/ML microcontroller is adept at handling a diverse set of applications, ranging from consumer electronics to industrial automation. Its robust feature set makes it particularly well-suited for applications such as:

  • Automotive systems
  • Smart sensors
  • Home appliances
  • Medical devices
  • Security systems

In summary, the PIC16HV616-E/ML from Microchip Technology is a powerhouse in a small package, offering a blend of performance, power efficiency, and high-voltage operation, making it a go-to choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7745 $50.3425
160+ $0.6355 $101.6800
245+ $0.6157 $150.8465
340+ $0.5958 $202.5720
435+ $0.5760 $250.5600
585+ $0.5164 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess