EN
  • EN
  • DE

STM32F769I-EVAL

Part No STM32F769I-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32F769
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-16522
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283973-STM32F769I-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32F769I-EVAL CAD Model

Description

The STM32F769I-EVAL Evaluation Board is a high-end development platform that enables users to explore the features and capabilities of the STM32F7 Series microcontrollers, particularly the STM32F769NIH6. Manufactured by STMicroelectronics, this board is designed to facilitate a wide range of applications, including industrial automation, medical equipment, home entertainment, and IoT devices.

At the heart of the STM32F769I-EVAL is the STM32F769NIH6 microcontroller, which boasts an ARM Cortex-M7 core with a maximum frequency of 216 MHz. This microcontroller integrates high-performance features such as 2 MB of Flash memory, 512+16+4 KB of RAM, and a rich set of peripherals. Its advanced graphics capabilities, including the Chrom-ART Accelerator™ for enhanced graphic performance, make it ideal for applications with sophisticated user interfaces.

The evaluation board comes equipped with a comprehensive set of connectivity options, including Ethernet, USB OTG, CAN, and camera interface. For audio applications, the board features audio DAC and ADC, S/PDIF RCA input, and stereo headphone output jacks. To support development with real-time applications, the board includes a variety of timers, as well as connectivity to motor control encoder and PWM outputs.

To enhance the user experience, the STM32F769I-EVAL includes a 4-inch QVGA TFT LCD display with a capacitive touch panel. Developers can also utilize the board's expansion connectors compatible with Arduino Uno V3 and ST's proprietary STMod+ and ST Zio connectors, allowing for easy expansion with a wide range of specialized add-on boards.

The evaluation board is supported by a range of software development tools, including STM32CubeMX for initial configuration and STM32CubeIDE for integrated development. It also comes with a comprehensive software HAL library and various packaged software examples, which are particularly useful for accelerating the development process.

Overall, the STM32F769I-EVAL Evaluation Board is a versatile and powerful tool for developers looking to harness the capabilities of the STM32F7 Series microcontrollers for their next innovative project.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess