EN
  • EN
  • DE

RE46C166E16F

Part No RE46C166E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECT PHOTO MEM 16DIP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Current - Supply 6 µA
Temperature Range - Operating -25°C ~ 75°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number RE46C166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 997837-RE46C166E16F
Ultra Librarian 3D Model Ultra Librarian RE46C166E16F CAD Model

Description

Microchip Technology RE46C166E16F Smoke Detector IC

The RE46C166E16F from Microchip Technology is a sophisticated, low-power CMOS photoelectric type smoke detector IC. With a built-in programmable gain amplifier, this integrated circuit is designed to be a complete solution for smoke detection in residential and commercial security systems. The RE46C166E16F is engineered to provide robust performance and reliability, ensuring that it meets the stringent requirements for safety and early smoke detection.

This IC incorporates a number of features that make it an ideal choice for smoke detection applications. One of the key features is its interconnect capability that allows multiple detectors to be connected, ensuring that if one unit detects smoke, all interconnected units will sound an alarm. This is a critical feature in building-wide safety systems where prompt alerting is essential.

The low power consumption of the RE46C166E16F is a significant advantage, allowing for extended battery life in battery-powered detectors. This is crucial for maintaining operational readiness and reducing maintenance frequency. Additionally, the IC includes a temporal horn pattern generator, which is compliant with regulatory standards for smoke detector audible alerts.

Another important feature of the RE46C166E16F is its built-in test mode. This mode allows for comprehensive self-testing of the smoke detection system, ensuring all components are functioning correctly and providing peace of mind to users. The IC also comes with a low battery detection feature, which alerts users when the battery power is nearing depletion, allowing for timely replacement.

The RE46C166E16F is available in a compact 16-pin narrow SOIC package, making it suitable for integration into a variety of smoke detector designs without taking up excessive space. Its robust feature set, combined with Microchip Technology's reputation for quality and support, makes the RE46C166E16F an excellent choice for manufacturers looking to incorporate reliable smoke detection capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess