EN
  • EN
  • DE

PT8A261PE

Part No PT8A261PE
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER DIP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507062-PT8A261PE
Ultra Librarian 3D Model Ultra Librarian PT8A261PE CAD Model

Description

The PT8A261PE is a state-of-the-art touch sensor integrated circuit (IC) designed and manufactured by Diodes Incorporated. This innovative component is engineered to provide reliable and responsive touch sensing capabilities for a wide range of applications. The IC is particularly suitable for implementing touch controls in consumer electronics, home appliances, and industrial control systems.

Key Features:

  • High Sensitivity: The PT8A261PE boasts high sensitivity, enabling it to detect even the slightest touch, making it ideal for devices requiring precise user input.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, thereby extending the battery life of portable devices.
  • Versatile Operating Voltage: It operates across a wide voltage range, accommodating various power supply requirements.
  • Integrated Oscillator: The IC includes an internal oscillator, which reduces the need for external components and simplifies circuit design.
  • Robust Against Interference: It is designed to be resistant to electromagnetic interference (EMI), ensuring stable operation in environments with potential electrical noise.

Applications:

The PT8A261PE is highly versatile and can be used in a multitude of applications. Its primary use cases include:

  • Touch buttons for home appliances like microwaves and washing machines.
  • Interactive controls for consumer electronics such as audio equipment and remote controls.
  • Industrial control panels where touch input can enhance user interaction and safety.
  • Lighting controls, enabling sleek design and intuitive user interfaces.

Technical Specifications:

The PT8A261PE operates within the following technical specifications:

  • Supply Voltage Range: 2.4V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Offered in a small outline package for space-saving design.

By integrating the PT8A261PE into your product design, you can achieve a modern, buttonless interface that enhances the overall user experience. Diodes Incorporated's commitment to quality ensures that the PT8A261PE delivers consistent performance and reliability for your touch sensing needs.

You May Also Be Interested in

Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess