EN
  • EN
  • DE

OPA2376AIDG4

Part No OPA2376AIDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 5μV
Operating Supply Current 760μA
Channel Output Current 50mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084725-OPA2376AIDG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Audio, Medical, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian OPA2376AIDG4 CAD Model

Description

The OPA2376AIDG4 from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of speed, precision, and low noise performance. This operational amplifier is designed for a wide range of applications, including medical instruments, sensor conditioning, and precision data acquisition systems.

Key Features

  • Low Offset Voltage: The OPA2376AIDG4 features a low offset voltage of 25 µV (typical), which is crucial for applications requiring high accuracy and precision.
  • Low Noise: With a low noise density of 7.5 nV/√Hz at 1 kHz, this operational amplifier is ideal for sensitive signal processing applications where noise can be a critical factor.
  • High Bandwidth: It provides a wide bandwidth of 5.5 MHz, which allows for fast signal processing and is suitable for high-speed applications.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Wide Supply Range: The OPA2376AIDG4 operates from a supply voltage range of 2.7V to 5.5V, making it versatile for both single-supply and dual-supply operations.
  • Low Quiescent Current: The operational amplifier has a low quiescent current of 750 µA per channel, which contributes to energy efficiency in battery-powered devices.

Applications

The OPA2376AIDG4 is suitable for a variety of applications, including:

  • Test and measurement equipment
  • Medical instrumentation
  • Audio processing
  • Analog filters
  • Active filtering
  • Data acquisition systems

Package and Quality

The OPA2376AIDG4 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Additionally, the product is RoHS compliant and is designed to meet the high-quality standards set by Texas Instruments, ensuring reliability and performance in demanding environments.

Whether you're designing a professional audio system, precision analog circuit, or any other application that requires a high-precision operational amplifier, the OPA2376AIDG4 from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5852 $52.6680
185+ $0.5482 $101.4170
285+ $0.5297 $150.9645
410+ $0.4926 $201.9660
530+ $0.4741 $251.2730
660+ $0.4556 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,550 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess