EN
  • EN
  • DE

M74HCT125M1R

Part No M74HCT125M1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUAD BUS BUFFERS 3-STATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308976-M74HCT125M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT125M1R CAD Model

Description

STMicroelectronics M74HCT125M1R Quad Buffer/Line Driver

The M74HCT125M1R is a high-speed CMOS Quad Buffer/Line Driver manufactured by STMicroelectronics, designed to interface TTL to high-speed CMOS logic levels. This integrated circuit is characterized for operation from -55°C to 125°C, making it suitable for a wide range of industrial and automotive applications where reliability and robust performance are critical.

Key Features:

  • Logic Type: The device features four independent non-inverting buffer/line drivers with 3-state outputs, which is ideal for driving bus lines or buffer memory address registers.
  • High-Speed: With its capability to operate at high speeds, the M74HCT125M1R is suitable for applications that require fast signal propagation to minimize delays in critical paths.
  • Power Supply: It operates at a standard 5V power supply, which is common in digital systems, ensuring compatibility with a wide range of other logic components.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, providing sufficient current to control multiple devices.
  • Pin and Function Compatibility: The M74HCT125M1R is pin compatible with the low power Schottky TTL (LSTTL), ensuring easy integration into existing designs without the need for significant board changes.
  • Low Power Consumption: Balancing speed and power efficiency, the IC has a low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • ESD Performance: It features HBM ESD performance to ensure robustness and longevity in harsh electrical environments.

Applications:

The versatility of the M74HCT125M1R makes it suitable for a variety of applications, including:

  • Memory address driving
  • Data bus driving
  • Control signal buffering
  • Signal splitting and routing
  • Interfacing between different voltage logic levels

With its advanced features and reliable performance, the M74HCT125M1R from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and robustness of their digital systems. Its compatibility with existing technologies and ease of integration further add to its appeal as a go-to solution for buffering and driving applications in modern electronic circuits.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess