EN
  • EN
  • DE
  • IT

LM1815N

Part No LM1815N
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Adaptive Variable Reluctance Sensor Amplifier | IC AMP ADAPTIVE SENSOR 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Sensor Interface
Input Type Logic
Output Type Logic
Supply Current 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number LM1815
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1196921-LM1815N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1815N CAD Model

Description

The LM1815N is an adaptive variable reluctance sensor amplifier designed by Texas Instruments. This specialized integrated circuit is tailored for use in systems that require precise timing and synchronization, such as automotive ignition systems, tachometers, and other engine control applications. The LM1815N's primary function is to provide a clean digital pulse signal from a noisy variable reluctance magnetic pickup sensor, which is commonly found in these types of systems.

The LM1815N is distinguished by its ability to adapt to a wide range of sensor reluctances and frequencies. This flexibility allows it to be used in a variety of applications without the need for external components or complex configurations. The device features an on-chip hysteresis to combat false triggering caused by noise, and its adaptive threshold automatically adjusts to accommodate different signal amplitudes, ensuring reliable operation even in challenging conditions.

This amplifier is also equipped with a wide operating voltage range, usually between 4.5V and 28V, which contributes to its versatility. The LM1815N operates over a broad temperature range, making it suitable for harsh environments. Additionally, its low power consumption is a benefit in applications where power efficiency is a priority.

The LM1815N comes in a standard dual in-line package (DIP), facilitating easy integration into existing circuit designs. Its pin configuration is designed for straightforward implementation, with minimal external circuitry required for most applications.

In summary, the LM1815N from Texas Instruments is a robust, adaptive sensor amplifier that offers a reliable solution for processing signals from variable reluctance sensors. With its ability to automatically adjust to signal variations and its resistance to noise, the LM1815N is an excellent choice for designers looking to enhance the performance and reliability of their engine control and timing systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.1975
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $3.0601
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 36DSBGA
Lowest to $10.6372
Burr-Brown (TI)
INSTRUMENTATION AMPLIFIER
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $3.0063
ON Semiconductor
IC SENSOR DUAL VAR-RELUCT 8-SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $9.6710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess