EN
  • EN
  • DE

DSP56F801EVM

Part No DSP56F801EVM
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EVALUATION FOR DSP56F801 / EVAL MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type DSP
For Use With/Related Products DSP56F801
Mounting Fixed
Contents Board(s)
Win Source Part Number 773425-DSP56F801EVM
Popularity Medium
Supply and Demand Status Limited
Introduction Date May 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DSP56F801EVM CAD Model

Description

The NXP DSP56F801EVM is a comprehensive evaluation module designed for engineers and developers to explore the capabilities and features of the DSP56F801 Digital Signal Processor. This robust development tool facilitates the testing, development, and prototyping of applications ranging from simple to complex signal processing tasks.

At the heart of the evaluation module is the DSP56F801 processor, a highly efficient 16-bit digital signal controller that combines the processing power of a DSP with the functionality of a microcontroller. This hybrid architecture is optimized for embedded systems requiring precise motor control, audio processing, and industrial control applications.

Key Features:

  • Integrated Development Environment: The module comes with an integrated suite of software tools that allow for seamless programming, debugging, and performance analysis of the DSP56F801 processor.
  • Connectivity Options: Equipped with a variety of interface options, the DSP56F801EVM provides users with multiple connectivity possibilities, including CAN, SPI, and UART interfaces for peripheral and external communication.
  • On-Board Resources: The evaluation module includes on-board memory, an array of input/output ports, and expansion headers that enable the connection of additional hardware modules or custom-designed circuits.
  • Flexible Power Supply: The DSP56F801EVM is designed to accommodate a wide range of power supply options, ensuring compatibility with different power sources and facilitating mobile or remote applications.
  • Comprehensive Documentation: NXP provides extensive documentation, application notes, and sample code to support developers in getting started and to reduce the learning curve associated with the DSP56F801 processor.

Whether you are an experienced DSP engineer or just starting out, the NXP DSP56F801EVM offers a practical and efficient way to explore the full potential of the DSP56F801 processor. Its user-friendly design and extensive support materials make it an ideal choice for educational purposes, research, and commercial product development.

Experience the power and versatility of the NXP DSP56F801EVM and accelerate your project's development cycle with this exceptional evaluation module.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess