EN
  • EN
  • DE

MMCCMB2107

Part No MMCCMB2107
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MMC2107 EVAL BRD / MMC2107 MCore M210 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series MCore
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor M210
Utilized IC / Part MMC2107
Mounting Type Fixed
Contents Board(s)
Base Product Number MMC2107
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1346008-MMCCMB2107
Ultra Librarian 3D Model Ultra Librarian MMCCMB2107 CAD Model

Description

The NXP MMCCMB2107 is a state-of-the-art microcontroller that stands out in the semiconductor industry for its robust performance and versatility. Designed by NXP Semiconductors, a leader in automotive and industrial technologies, this product is tailored to meet the demands of sophisticated electronic systems.

Key Features

  • Advanced Processing Core: At the heart of the MMCCMB2107 is an efficient processing core that delivers high-speed computation capabilities, ensuring swift and reliable performance for complex applications.
  • Enhanced Memory Architecture: The microcontroller is equipped with a generous amount of integrated memory, including both volatile and non-volatile options, to support a wide range of data storage and retrieval needs.
  • Connectivity: With multiple communication interfaces, the MMCCMB2107 enables seamless integration into various systems, supporting protocols such as CAN, LIN, and Ethernet for robust data exchange.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller operates on low power, making it ideal for battery-powered or energy-sensitive applications.
  • Security Features: Security is a paramount concern in today's connected world, and the MMCCMB2107 addresses this with advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The MMCCMB2107 is perfectly suited for a variety of applications, particularly within the automotive sector where reliability and performance are non-negotiable. It is also an excellent choice for industrial control systems, smart home devices, and IoT applications where secure and efficient data processing is required.

Quality and Reliability

NXP's commitment to quality is evident in the MMCCMB2107, which is manufactured under strict quality control standards. The product is designed to withstand harsh environments and provide consistent performance, ensuring a long operational lifespan for devices that incorporate this microcontroller.

Support and Resources

NXP provides comprehensive support for the MMCCMB2107, including detailed datasheets, technical documentation, and application notes. Customers can also access a wide range of development tools and software, as well as a supportive community of experts, to facilitate the design and development process.

You May Also Be Interested in

Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess