EN
  • EN
  • DE

ATXMEGA256A3B-AU

Part No ATXMEGA256A3B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3B
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA256
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567029-ATXMEGA256A3B-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3B-AU CAD Model

Description

Microchip Technology's ATXMEGA256A3B-AU

The ATXMEGA256A3B-AU is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology's AVR® XMEGA® series. This microcontroller is designed to execute powerful instructions in a single clock cycle, enabling applications to achieve high throughput while maintaining energy efficiency. The device operates at a maximum frequency of 32MHz and is equipped with 256KB of in-system self-programmable flash, 8KB boot code section, 16KB SRAM, and 4KB EEPROM.

The ATXMEGA256A3B-AU features an innovative picoPower® technology which ensures the microcontroller can operate at minimal power consumption, making it ideal for battery-powered and portable applications. It also supports a wide range of operating voltages from 1.6V to 3.6V, allowing for flexibility in power supply design.

This microcontroller incorporates a variety of peripherals that enhance its capabilities for a multitude of applications. It includes an 8-channel/12-bit ADC with internal voltage references, a 2-channel/12-bit DAC, and multiple communication interfaces such as USART, SPI, and I2C compatible Two-Wire Interface. Additionally, it offers a full-speed USB 2.0 device module for communication with host devices.

The ATXMEGA256A3B-AU is also equipped with advanced features like DMA (Direct Memory Access) channels, Event System for inter-peripheral signaling, and a Crypto engine supporting DES, 3DES, AES, and SHA-256 for secure data encryption. Its Timer/Counters, Real-Time Counter, and Watchdog Timer with separate Oscillator ensure accurate timing for both simple and complex tasks.

Housed in a 64-pin TQFP (Thin Quad Flat Package), the ATXMEGA256A3B-AU offers ample I/O lines for interfacing with external components. This, combined with its extensive feature set, makes it an excellent choice for advanced industrial control systems, medical devices, smart energy solutions, and any application requiring robust performance with stringent power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess