EN
  • EN
  • DE

867464-3

Part No 867464-3
Manufacturer TE Connectivity
Catalog LGH Cables
Description RECT 6P PLG TO WIRE 24AWG 37.12"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging  Bulk
Part Status Active
Connector Type Rectangular, 06 pos Male Plug (Flange Mount) to Individual Wire Leads
Length 37.12" (942.848mm)
Voltage 6 kV
Shielding Unshielded
Color - Cap No Cap
Color - Wire Multiple Colors
Ultra Librarian 3D Model Ultra Librarian 867464-3 CAD Model

Description

24 AWG Rectangular, 06 pos Male Plug (Flange Mount) to Individual Wire Leads Unshielded 37.12" (942.848mm)

You May Also Be Interested in

TE Connectivity
RECT 6P PLG TO WIRE 22AWG 25.23"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 14.38"
Need more? Email Us
TE Connectivity
RECT 6P PLG TO WIRE 24AWG 37.12"
Need more? Email Us
TE Connectivity
RECT 6P RCPT TO WIR 22AWG 13.52"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 12.38\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess