EN
  • EN
  • DE

867471-1

Part No 867471-1
Manufacturer TE Connectivity
Catalog LGH Cables
Description RECT 6P RCPT TO WIR 22AWG 13.52"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Aerospace, Defense and Marine
Part Status Active
Connector Type Rectangular, 06 pos Female Receptacle (Flange Mount) to Individual Wire Leads
Length 13.52" (343.408mm)
Voltage 6 kV
Wire Gauge 22 AWG
Shielding Unshielded
Color - Cap No Cap
Color - Wire Multiple Colors
Ultra Librarian 3D Model Ultra Librarian 867471-1 CAD Model

Description

22 AWG Rectangular, 06 pos Female Receptacle (Flange Mount) to Individual Wire Leads Unshielded 13.52" (343.408mm)

You May Also Be Interested in

TE Connectivity
RECT 6P PLG TO WIRE 22AWG 25.23"
Need more? Email Us
TE Connectivity
RECT 6P PLG TO WIRE 24AWG 37.12"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 12.38\
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 14.38"
Need more? Email Us
TE Connectivity
RECT 6P RCPT TO WIR 22AWG 13.52"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess