EN
  • EN
  • DE

LTC2237IUH#TRPBF

Part No LTC2237IUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 40MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 40Msps 10-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782460-LTC2237IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2237
Introduction Date October 12, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2237IUH#TRPBF CAD Model

Description

Product Overview: LTC2237IUH#TRPBF

The LTC2237IUH#TRPBF is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to meet the demanding needs of advanced digital signal processing systems. With its compact QFN-32 packaging, this ADC is ideal for space-constrained applications that require high-speed data conversion without sacrificing precision and power efficiency.

Key Features

  • Resolution and Speed: The LTC2237IUH#TRPBF offers a 10-bit resolution with a sampling rate of up to 105Msps, providing precise digital representation of analog signals and enabling high-speed data acquisition.
  • Low Power Consumption: This ADC is engineered for power-sensitive applications, featuring a low power dissipation of only 80mW at 105Msps, which helps to minimize the thermal footprint and extend battery life in portable devices.
  • Flexible Power Supply: The device operates on a single 3.3V supply, simplifying power supply design and reducing the complexity of the system's power management.
  • Differential Inputs: With differential inputs, the LTC2237IUH#TRPBF offers improved noise immunity and dynamic range, making it suitable for signal processing tasks where signal integrity is paramount.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across a wide range of operating conditions.
  • Integrated Features: The ADC includes an internal sample-and-hold circuit, which reduces external component requirements and simplifies the overall system design.
  • Output Format: The digital output is provided in LVDS (Low Voltage Differential Signaling) format, which supports high data rates with lower power consumption and reduced electromagnetic interference (EMI).
  • Small Form Factor: Housed in a 5mm x 5mm QFN-32 package, the LTC2237IUH#TRPBF is optimized for compact designs, allowing for high-density board layouts.

Applications

The LTC2237IUH#TRPBF is versatile and can be used in a variety of applications, including:

  • Communications Systems
  • Medical Imaging
  • Instrumentation
  • Radar and Satellite Systems
  • Data Acquisition Systems

With its combination of speed, precision, and low power consumption, the LTC2237IUH#TRPBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their digital signal processing systems while maintaining efficiency and reliability.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess